pSemi RF Switches 4242-52

Description
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
Description
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4242-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4242-52
RF Switches 4242-52
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number 4242-52
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 3000 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 863-1007-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 6000 MHz
View Details
2 suppliers