pSemi RF Switches - 4231-52 4231-52

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4231-52-271885 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 75 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 1.3GHz Isolation @ Frequency: 42dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 1GHz IIP3: 50dBm (min) P1dB: 32dBm (typ) IP1dB RF Type: General Purpose Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4231-52-271885 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 75 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 1.3GHz Isolation @ Frequency: 42dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 1GHz IIP3: 50dBm (min) P1dB: 32dBm (typ) IP1dB RF Type: General Purpose Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4231-52 - 4231-52-271885 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - 4231-52
4231-52-271885
RF Switches - 4231-52 4231-52-271885
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4231-52-271885 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 75 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 1.3GHz Isolation @ Frequency: 42dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 1GHz IIP3: 50dBm (min) P1dB: 32dBm (typ) IP1dB RF Type: General Purpose Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 4231-52-271885
Series: UltraCMOS
Packaging: Reel
Features: Single Line Control
Impedance: 75 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 1.3GHz
Isolation @ Frequency: 42dB @ 1GHz (typ)
Insertion Loss @ Frequency: 0.8dB @ 1GHz
IIP3: 50dBm (min)
P1dB: 32dBm (typ) IP1dB
RF Type: General Purpose
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 4231-52-271885
Product Name RF Switches - 4231-52
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details