Prysmian Cables & Systems U385RS01

Description
Single hole fixing cleats, they are adjustable in diameter to accommodate a range of cable sizes. Manufactured from low density black polythene, which has good resistance to sunlight and a wide range of chemicals and oils.,Fixing Method - The cleat is opened up and placed around the cable so that the end of the cleat containing the slot will be in contact with the mounting surface. Except for stock no. 612-877, which should be reversed so that the slot is uppermost. In this case an M5 washer should be used to prevent the nut entering the slot in the cleat. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 14.5mm Affixing Method = Nut Material = PE Colour = Black Length = 32mm Width = 12 mm Depth = 18mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 612877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single hole fixing cleats, they are adjustable in diameter to accommodate a range of cable sizes. Manufactured from low density black polythene, which has good resistance to sunlight and a wide range of chemicals and oils.,Fixing Method - The cleat is opened up and placed around the cable so that the end of the cleat containing the slot will be in contact with the mounting surface. Except for stock no. 612-877, which should be reversed so that the slot is uppermost. In this case an M5 washer should be used to prevent the nut entering the slot in the cleat. Cable Clip/Clamp Style = Cable Clip Maximum Bundle Diameter = 14.5mm Affixing Method = Nut Material = PE Colour = Black Length = 32mm Width = 12 mm Depth = 18mm

Single hole fixing cleats, they are adjustable in diameter to accommodate a range of cable sizes. Manufactured from low density black polythene, which has good resistance to sunlight and a wide range of chemicals and oils.,Fixing Method - The cleat is opened up and placed around the cable so that the end of the cleat containing the slot will be in contact with the mounting surface. Except for stock no. 612-877, which should be reversed so that the slot is uppermost. In this case an M5 washer should be used to prevent the nut entering the slot in the cleat.
Cable Clip/Clamp Style = Cable Clip
Maximum Bundle Diameter = 14.5mm
Affixing Method = Nut
Material = PE
Colour = Black
Length = 32mm
Width = 12 mm
Depth = 18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 612877
Type Cable Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36781.11 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.118 inch (3 mm)
Length 1.46 inch (37 mm)
View Details
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers