Prudent Way, Inc. Power Supply Approvals Prudent Way PWI-AC90CBV2

Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:90W; Output Current - Output 1:4.5A; Output Current - Output 2:3.75A; Output Connector:Barrel Plug; Output Current - Output 3:2A; Product Range:-; Plug Type:US
Datasheet
Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:90W; Output Current - Output 1:4.5A; Output Current - Output 2:3.75A; Output Connector:Barrel Plug; Output Current - Output 3:2A; Product Range:-; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Prudent Way - 42Y2337 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Prudent Way
42Y2337
Power Supply Approvals Prudent Way 42Y2337
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:90W; Output Current - Output 1:4.5A; Output Current - Output 2:3.75A; Output Connector:Barrel Plug; Output Current - Output 3:2A; Product Range:-; Plug Type:US

Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:90W; Output Current - Output 1:4.5A; Output Current - Output 2:3.75A; Output Connector:Barrel Plug; Output Current - Output 3:2A; Product Range:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42Y2337
Product Name Power Supply Approvals Prudent Way
DC Output Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR20-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details