PROXXON Inc. Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 28864

Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.5mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:6mm; External Diameter:0.5mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet
Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.5mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:6mm; External Diameter:0.5mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon - 35M3248 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
35M3248
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 35M3248
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.5mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:6mm; External Diameter:0.5mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.5mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:6mm; External Diameter:0.5mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M3248
Product Name Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
Shank 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details