PROXXON Inc. Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 28856

Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.2mm Drill Bits; Product Range:-; Drill Point Diameter:1.19mm; Effective Length:8mm; External Diameter:1.2mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet
Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.2mm Drill Bits; Product Range:-; Drill Point Diameter:1.19mm; Effective Length:8mm; External Diameter:1.2mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon - 35M3245 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
35M3245
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 35M3245
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.2mm Drill Bits; Product Range:-; Drill Point Diameter:1.19mm; Effective Length:8mm; External Diameter:1.2mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.2mm Drill Bits; Product Range:-; Drill Point Diameter:1.19mm; Effective Length:8mm; External Diameter:1.2mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M3245
Product Name Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
Shank 0.047 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Right-Hand Cobalt Micro-Drill - MD-137 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Wood Spade Bit - NIRXL38 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details