PROXXON Inc. Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 28852

Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.8mm Drill Bits; Product Range:-; Drill Point Diameter:0.79mm; Effective Length:6mm; External Diameter:0.8mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet
Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.8mm Drill Bits; Product Range:-; Drill Point Diameter:0.79mm; Effective Length:6mm; External Diameter:0.8mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon - 35M3243 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
35M3243
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 35M3243
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.8mm Drill Bits; Product Range:-; Drill Point Diameter:0.79mm; Effective Length:6mm; External Diameter:0.8mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:0.8mm Drill Bits; Product Range:-; Drill Point Diameter:0.79mm; Effective Length:6mm; External Diameter:0.8mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M3243
Product Name Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
Shank 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
High Speed Drill 221B-#41 - 221B-#41 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bit Sets - 493973 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Masonry
View Details