PROXXON Inc. Cutting Disc, For Metal, 1 Shaft, 3Pc; Abrasive Material Proxxon 28830

Description
CUTTING DISC, FOR METAL, 1 SHAFT, 3PC; Abrasive Material:-; Disc Diameter:-; Abrasive Colour:-; Abrasive Grade:-; Bore Size:1.8mm; Operating Speed Max:-; Product Range:-; External Width:0.1mm; Material:Spring Steel; Material RoHS Compliant: NA
Datasheet
Description
CUTTING DISC, FOR METAL, 1 SHAFT, 3PC; Abrasive Material:-; Disc Diameter:-; Abrasive Colour:-; Abrasive Grade:-; Bore Size:1.8mm; Operating Speed Max:-; Product Range:-; External Width:0.1mm; Material:Spring Steel; Material RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cutting Disc, For Metal, 1 Shaft, 3Pc; Abrasive Material Proxxon - 35M3241 - Newark, An Avnet Company
Chicago, IL, United States
Cutting Disc, For Metal, 1 Shaft, 3Pc; Abrasive Material Proxxon
35M3241
Cutting Disc, For Metal, 1 Shaft, 3Pc; Abrasive Material Proxxon 35M3241
CUTTING DISC, FOR METAL, 1 SHAFT, 3PC; Abrasive Material:-; Disc Diameter:-; Abrasive Colour:-; Abrasive Grade:-; Bore Size:1.8mm; Operating Speed Max:-; Product Range:-; External Width:0.1mm; Material:Spring Steel; Material RoHS Compliant: NA

CUTTING DISC, FOR METAL, 1 SHAFT, 3PC; Abrasive Material:-; Disc Diameter:-; Abrasive Colour:-; Abrasive Grade:-; Bore Size:1.8mm; Operating Speed Max:-; Product Range:-; External Width:0.1mm; Material:Spring Steel; Material RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 35M3241
Product Name Cutting Disc, For Metal, 1 Shaft, 3Pc; Abrasive Material Proxxon
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A17201LUAA-I2TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIED-M30B-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details
2 suppliers