PROXXON Inc. Miller, Tungsten Carbide, 3Mm; Drill Bit Size Metric Proxxon 28761

Description
MILLER, TUNGSTEN CARBIDE, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:3mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External RoHS Compliant: NA
Datasheet
Description
MILLER, TUNGSTEN CARBIDE, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:3mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miller, Tungsten Carbide, 3Mm; Drill Bit Size Metric Proxxon - 35M0936 - Newark, An Avnet Company
Chicago, IL, United States
Miller, Tungsten Carbide, 3Mm; Drill Bit Size Metric Proxxon
35M0936
Miller, Tungsten Carbide, 3Mm; Drill Bit Size Metric Proxxon 35M0936
MILLER, TUNGSTEN CARBIDE, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:3mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External RoHS Compliant: NA

MILLER, TUNGSTEN CARBIDE, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:3mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0936
Product Name Miller, Tungsten Carbide, 3Mm; Drill Bit Size Metric Proxxon
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details