PROXXON Inc. Miller, Tungsten Carbide, 1Mm; Drill Bit Size Metric Proxxon 28758

Description
MILLER, TUNGSTEN CARBIDE, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:1mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:1mm; External RoHS Compliant: NA
Datasheet
Description
MILLER, TUNGSTEN CARBIDE, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:1mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:1mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miller, Tungsten Carbide, 1Mm; Drill Bit Size Metric Proxxon - 35M0933 - Newark, An Avnet Company
Chicago, IL, United States
Miller, Tungsten Carbide, 1Mm; Drill Bit Size Metric Proxxon
35M0933
Miller, Tungsten Carbide, 1Mm; Drill Bit Size Metric Proxxon 35M0933
MILLER, TUNGSTEN CARBIDE, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:1mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:1mm; External RoHS Compliant: NA

MILLER, TUNGSTEN CARBIDE, 1MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:1mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:1mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0933
Product Name Miller, Tungsten Carbide, 1Mm; Drill Bit Size Metric Proxxon
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details