Proto® Industrial Tools Drive Socket UWP-1460

Description
1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 13/16 INCH SQUARE, 1 1/2 INCH HEX SOCKET END SIZE BLACKHAWK[T] BRAND WEIGHT 3.6 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet
Description
1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 13/16 INCH SQUARE, 1 1/2 INCH HEX SOCKET END SIZE BLACKHAWK[T] BRAND WEIGHT 3.6 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UWP-1460 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UWP-1460
Drive Socket UWP-1460
1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 25.4 DRIVE END SIZE IN MM 13/16 INCH SQUARE, 1 1/2 INCH HEX SOCKET END SIZE BLACKHAWK[T] BRAND WEIGHT 3.6 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 25.4 DRIVE END SIZE IN MM
  • 13/16 INCH SQUARE, 1 1/2 INCH HEX SOCKET END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 3.6 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UWP-1460
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details