6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.36 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.36 LB
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.36 LB