Proto® Industrial Tools Drive Socket UW-1638-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 37/64 INCH OVERALL LENGTH 1 41/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 37/64 INCH OVERALL LENGTH 1 41/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-1638-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-1638-2
Drive Socket UW-1638-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 37/64 INCH OVERALL LENGTH 1 41/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/16 SOCKET END SIZE - FRACTIONAL 1 3/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.54 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 37/64 INCH OVERALL LENGTH
  • 1 41/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 3/16 SOCKET END SIZE - FRACTIONAL
  • 1 3/16 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-1638-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
3/8" 3/8" Drive 6pt Deep Socket - DW2284 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details
Drive Socket - 49-66-4429 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details