Proto® Industrial Tools Drive Socket UW-1534-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 1/2 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 1 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 1/2 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-1534-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-1534-2
Drive Socket UW-1534-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 1/2 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 1 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 3 15/64 INCH OVERALL LENGTH
  • 1 1/2 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 1/16 SOCKET END SIZE - FRACTIONAL
  • 1 1/16 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-1534-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
1" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22942 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 49-66-4468 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details