Proto® Industrial Tools DRIVE SOCKET SET UH-1216CS

Description
16 PIECE(S) (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
Datasheet
Description
16 PIECE(S) (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - UH-1216CS - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
UH-1216CS
DRIVE SOCKET SET UH-1216CS
16 PIECE(S) (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
  • 16 PIECE(S)
  • (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • FINISH BLACK OXIDE
  • SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UH-1216CS
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
DRIVE SOCKET - LPHTSOC1215168PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details