6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
2 35/64 INCH OVERALL LENGTH
47/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.2 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
2 35/64 INCH OVERALL LENGTH
47/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.2 LB
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
2 35/64 INCH OVERALL LENGTH
47/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.2 LB