Proto® Industrial Tools Drive Socket U-1612-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 2 35/64 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.22 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 2 35/64 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - U-1612-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
U-1612-2
Drive Socket U-1612-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 2 35/64 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.22 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 2 35/64 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 0.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number U-1612-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-13-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details