Proto® Industrial Tools Drive Socket U-1517M-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 3/16 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 3/16 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - U-1517M-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
U-1517M-2
Drive Socket U-1517M-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 3/16 INCH OVERALL LENGTH 15/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 3/16 INCH OVERALL LENGTH
  • 15/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number U-1517M-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details