Klein Tools, Inc. Drive Socket 65703

Description
6-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 9/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 9/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65703 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65703
Drive Socket 65703
6-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 9/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, STANDARD TYPE
  • 3/8 INCH DRIVE END SIZE
  • 9/16 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65703-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65703-ND
Sockets, Handles 65703-ND
"Socket 6 Point Socket Chrome Finish 9/16"""

"Socket 6 Point Socket Chrome Finish 9/16"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65703 65703-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.5625 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Drive Socket Set - 65503 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 9
Number of Points 6
View Details
1/4" Hex Shank to 1/2" Socket Adaptor - DW2547IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details