Proto® Industrial Tools DRIVE SOCKET SET U-1513MS

Description
6 POINT TYPE 13 PIECE(S) (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM,18 MM, 19 MM
Datasheet
Description
6 POINT TYPE 13 PIECE(S) (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM,18 MM, 19 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - U-1513MS - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
U-1513MS
DRIVE SOCKET SET U-1513MS
6 POINT TYPE 13 PIECE(S) (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM,18 MM, 19 MM
  • 6 POINT TYPE
  • 13 PIECE(S)
  • (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • FINISH BLACK OXIDE
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM,18 MM, 19 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number U-1513MS
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30607A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details