Proto® Industrial Tools Drive Socket TS-2418-2

Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 33/64 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL E18 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND WEIGHT 0.17 LB
Datasheet
Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 33/64 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL E18 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND WEIGHT 0.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS-2418-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
TS-2418-2
Drive Socket TS-2418-2
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 33/64 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL E18 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND WEIGHT 0.17 LB
  • TORX TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 33/64 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • E18 SOCKET END SIZE
  • BLACKHAWK[T], TORX[R] BRAND
  • WEIGHT 0.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number TS-2418-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details