Proto® Industrial Tools Drive Socket TS-2310-2

Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 17/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL E10 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND WEIGHT 0.08 LB
Datasheet
Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 17/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL E10 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS-2310-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
TS-2310-2
Drive Socket TS-2310-2
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 17/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL E10 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND WEIGHT 0.08 LB
  • TORX TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 17/64 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • E10 SOCKET END SIZE
  • BLACKHAWK[T], TORX[R] BRAND
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number TS-2310-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Impact Sockets - 173147 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details