Proto® Industrial Tools SCREWDRIVER ST-PH3-6B

Description
PHILLIPS TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH ROUND SHANK TYPE #3 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.35 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
PHILLIPS TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH ROUND SHANK TYPE #3 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.35 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH3-6B - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH3-6B
SCREWDRIVER ST-PH3-6B
PHILLIPS TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 6 INCH SHANK LENGTH ROUND SHANK TYPE #3 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.35 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • PHILLIPS TYPE
  • 10 1/2 INCH OVERALL LENGTH
  • 10 1/2 OVERALL LENGTH - FRACTIONAL
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • #3 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.35 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH3-6B
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #3
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 1924378 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 0.9843 to 1.97 inch (25 to 50 mm)
Shaft Material Molybdenum Steel, Chrome Vanadium Steel
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details