Proto® Industrial Tools SCREWDRIVER ST-625S

Description
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T25 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet
Description
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T25 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-625S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-625S
SCREWDRIVER ST-625S
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T25 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB
  • TORX TYPE
  • NICKEL CHROME PLATED FINISH
  • 3.3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T25 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-625S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015000 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 2676082 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details