Proto® Industrial Tools SCREWDRIVER ST-610S

Description
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T10 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB
Datasheet
Description
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T10 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-610S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-610S
SCREWDRIVER ST-610S
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T10 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.15 LB
  • TORX TYPE
  • NICKEL CHROME PLATED FINISH
  • 3.3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T10 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-610S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver - 038.140.200 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.5625 inch (14.29 mm)
Overall Length 13.5 inch (343 mm)
View Details
SCREWDRIVER - E164983 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/32 INCH
View Details