Proto® Industrial Tools PLUMBING SPECIALTY WRENCH JC903A

Description
OFFSET TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH SPUD WRENCH 5/8 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 7/16 INCH OUTSIDE HEAD WIDTH 1 9/16 INCH OFFSET HEIGHT 3/4 INCH WEIGHT 0.76 LB
Datasheet
Description
OFFSET TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH SPUD WRENCH 5/8 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 7/16 INCH OUTSIDE HEAD WIDTH 1 9/16 INCH OFFSET HEIGHT 3/4 INCH WEIGHT 0.76 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUMBING SPECIALTY WRENCH - JC903A - Proto® Industrial Tools
New Britain, CT, USA
PLUMBING SPECIALTY WRENCH
JC903A
PLUMBING SPECIALTY WRENCH JC903A
OFFSET TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH SPUD WRENCH 5/8 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 7/16 INCH OUTSIDE HEAD WIDTH 1 9/16 INCH OFFSET HEIGHT 3/4 INCH WEIGHT 0.76 LB
  • OFFSET TYPE
  • BLACK OXIDE FINISH
  • 12 INCH OVERALL LENGTH
  • SPUD WRENCH
  • 5/8 INCH WRENCH SIZE
  • PROTO[R] BRAND
  • HEAD THICKNESS 7/16 INCH
  • OUTSIDE HEAD WIDTH 1 9/16 INCH
  • OFFSET HEIGHT 3/4 INCH
  • WEIGHT 0.76 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC903A
Product Name PLUMBING SPECIALTY WRENCH
Type Specialty/Other; PLUMBING SPECIALTY WRENCH
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details