Proto® Industrial Tools SCREWDRIVER J9627C

Description
CABINET TYPE CHROME PLATED FINISH 10.8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 10.8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9627C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9627C
SCREWDRIVER J9627C
CABINET TYPE CHROME PLATED FINISH 10.8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 10.8 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 1/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9627C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Ceramic Driver 1.7 X 30 Cross - 64835 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Crosshead
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details