Proto® Industrial Tools Screwdriver J88108

Description
STANDARD TYPE 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
STANDARD TYPE 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88108 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88108
Screwdriver J88108
STANDARD TYPE 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • STANDARD TYPE
  • 8 INCH SHANK LENGTH
  • 8 SHANK LENGTH - DECIMAL
  • 8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88108
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215689 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 3.5 inch (89 mm)
Shaft Material Steel
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details