Proto® Industrial Tools PIPE WRENCH J818A

Description
ALUMINUM BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND WEIGHT 3.6 LB
Datasheet
Description
ALUMINUM BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND WEIGHT 3.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIPE WRENCH - J818A - Proto® Industrial Tools
New Britain, CT, USA
PIPE WRENCH
J818A
PIPE WRENCH J818A
ALUMINUM BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND WEIGHT 3.6 LB
  • ALUMINUM BODY, STEEL JAW MATERIAL
  • 18 INCH OVERALL LENGTH
  • 3 1/2 INCH MAX. JAW CAPACITY
  • 3 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • PROTO[R] BRAND
  • WEIGHT 3.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J818A
Product Name PIPE WRENCH
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details