Proto® Industrial Tools Box End Wrench J8180

Description
7-3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 39/64 INCH X 45/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7-3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 39/64 INCH X 45/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J8180 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J8180
Box End Wrench J8180
7-3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 60 DEG OFFSET ANGLE OUTER DIAMETER 39/64 INCH X 45/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 7-3/4 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 11.1125 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 60 DEG OFFSET ANGLE
  • OUTER DIAMETER 39/64 INCH X 45/64 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J8180
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details