Proto® Industrial Tools Wrench Set J8100C

Description
12-POINT DEEP OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 6 PIECE(S) KIT PACKAGING TYPE ERGONOMICS[T], TORQUEPLUS[T] BRAND WEIGHT 3.4 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 11/16 INCH X 13/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH
Datasheet
Description
12-POINT DEEP OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 6 PIECE(S) KIT PACKAGING TYPE ERGONOMICS[T], TORQUEPLUS[T] BRAND WEIGHT 3.4 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 11/16 INCH X 13/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J8100C - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J8100C
Wrench Set J8100C
12-POINT DEEP OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 6 PIECE(S) KIT PACKAGING TYPE ERGONOMICS[T], TORQUEPLUS[T] BRAND WEIGHT 3.4 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 11/16 INCH X 13/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH
  • 12-POINT DEEP OFFSET BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 6 PIECE(S)
  • KIT PACKAGING TYPE
  • ERGONOMICS[T], TORQUEPLUS[T] BRAND
  • WEIGHT 3.4 LB
  • SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 11/16 INCH X 13/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 15/16 INCH X 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J8100C
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details