Proto® Industrial Tools Socket Wrench Extension J7503

Description
OVERALL LENGTH 3 INCH OVERALL LENGTH - DECIMAL 3 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 3 OVERALL LENGTH IN MM 76.2 OVERALL LENGTH IN MM - UOM MM SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 SIZE IN MM 12.7 SIZE IN MM - UOM MM TYPE LOCKING PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1
Datasheet
Description
OVERALL LENGTH 3 INCH OVERALL LENGTH - DECIMAL 3 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 3 OVERALL LENGTH IN MM 76.2 OVERALL LENGTH IN MM - UOM MM SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 SIZE IN MM 12.7 SIZE IN MM - UOM MM TYPE LOCKING PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - J7503 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Extension
J7503
Socket Wrench Extension J7503
OVERALL LENGTH 3 INCH OVERALL LENGTH - DECIMAL 3 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 3 OVERALL LENGTH IN MM 76.2 OVERALL LENGTH IN MM - UOM MM SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 SIZE IN MM 12.7 SIZE IN MM - UOM MM TYPE LOCKING PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1
  • OVERALL LENGTH 3 INCH
  • OVERALL LENGTH - DECIMAL 3
  • OVERALL LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - FRACTIONAL 3
  • OVERALL LENGTH IN MM 76.2
  • OVERALL LENGTH IN MM - UOM MM
  • SIZE 1/2 INCH
  • SIZE - DECIMAL .5
  • SIZE - DECIMAL - UOM IN
  • SIZE - FRACTIONAL 1/2
  • SIZE IN MM 12.7
  • SIZE IN MM - UOM MM
  • TYPE LOCKING
  • PROTO[R] BRAND
  • STANDARD PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7503
Product Name Socket Wrench Extension
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
10 Pieces SAE Hex Head Socket Set - 25620 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details