Proto® Industrial Tools Drive Socket J7418MHF

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.2 NUT DEPTH 13/32 INCH WEIGHT 0.27 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.2 NUT DEPTH 13/32 INCH WEIGHT 0.27 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7418MHF - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7418MHF
Drive Socket J7418MHF
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM PROTOGRIP[T], PROTO[R] BRAND MAGNETIC SOCKET RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET APPLICABLE STANDARD ASME B107.2 NUT DEPTH 13/32 INCH WEIGHT 0.27 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 1 1/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • PROTOGRIP[T], PROTO[R] BRAND
  • MAGNETIC SOCKET
  • RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
  • APPLICABLE STANDARD ASME B107.2
  • NUT DEPTH 13/32 INCH
  • WEIGHT 0.27 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7418MHF
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
1/2
Specs
Product Type Individual Socket
View Details
51 - Sockets - 3020018 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details