Proto® Industrial Tools Drive Socket J7410MT

Description
12-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 22.7 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 22.7 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7410MT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7410MT
Drive Socket J7410MT
12-POINT TYPE ALLOY STEEL MATERIAL 38.1 MM OVERALL LENGTH 22.7 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 38.1 MM OVERALL LENGTH
  • 22.7 MM OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7410MT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
15 Pieces 12 Point Standard Metric Socket Set - 29115 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details