12-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.4375 SOCKET END SIZE - DECIMAL
1-7/16 SOCKET END SIZE - FRACTIONAL
1-7/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
12-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.4375 SOCKET END SIZE - DECIMAL
1-7/16 SOCKET END SIZE - FRACTIONAL
1-7/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
12-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1.4375 SOCKET END SIZE - DECIMAL
1-7/16 SOCKET END SIZE - FRACTIONAL
1-7/16 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.2
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN