Proto® Industrial Tools Drive Socket J7344HT

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 13/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.2 NUT DEPTH 1 17/32 INCH BOLT CLEARANCE DEPTH 1 INCH WEIGHT 1.44 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 13/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.2 NUT DEPTH 1 17/32 INCH BOLT CLEARANCE DEPTH 1 INCH WEIGHT 1.44 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J7344HT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J7344HT
Drive Socket J7344HT
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 1 13/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP APPLICABLE STANDARD ASME B107.2 NUT DEPTH 1 17/32 INCH BOLT CLEARANCE DEPTH 1 INCH WEIGHT 1.44 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 1 13/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 3/8 SOCKET END SIZE - FRACTIONAL
  • 1 3/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • APPLICABLE STANDARD ASME B107.2
  • NUT DEPTH 1 17/32 INCH
  • BOLT CLEARANCE DEPTH 1 INCH
  • WEIGHT 1.44 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7344HT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
Specs
Product Type Individual Socket
View Details