6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/2 INCH OVERALL LENGTH
1 5/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 13/32 INCH
BOLT CLEARANCE DEPTH 1 27/64 INCH
WEIGHT 0.72 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/2 INCH OVERALL LENGTH
1 5/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 13/32 INCH
BOLT CLEARANCE DEPTH 1 27/64 INCH
WEIGHT 0.72 LB
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/2 INCH OVERALL LENGTH
1 5/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
24 MM SOCKET END SIZE
24 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 13/32 INCH
BOLT CLEARANCE DEPTH 1 27/64 INCH
WEIGHT 0.72 LB