Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 1/2 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
23 MM SOCKET END SIZE
23 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 13/32 INCH
BOLT CLEARANCE DEPTH 1 27/64 INCH
WEIGHT 0.63 LB