6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
25.4 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
12.7 DRIVE END SIZE IN MM
.63 SOCKET END SIZE - DECIMAL
16 MM SOCKET END SIZE
16 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 13.5 MM
WEIGHT 193 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
25.4 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
12.7 DRIVE END SIZE IN MM
.63 SOCKET END SIZE - DECIMAL
16 MM SOCKET END SIZE
16 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 13.5 MM
WEIGHT 193 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
82.6 MM OVERALL LENGTH
25.4 MM OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
12.7 DRIVE END SIZE IN MM
.63 SOCKET END SIZE - DECIMAL
16 MM SOCKET END SIZE
16 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
SOCKET DESIGNATION DEEP
SOCKET DEPTH 13.5 MM
WEIGHT 193 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM