6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 9/64 INCH OVERALL LENGTH
47/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 9/32 INCH
WEIGHT 0.1 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 9/64 INCH OVERALL LENGTH
47/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 9/32 INCH
WEIGHT 0.1 LB
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 9/64 INCH OVERALL LENGTH
47/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 9/32 INCH
WEIGHT 0.1 LB