J712L -- ADJUSTABLE WRENCH
Proto® Industrial Tools
Adjustable Wrench
J712L
Description
MEASUREMENT SCALE TYPE
SATIN FINISH
12 INCH OVERALL LENGTH
1-1/2 INCH MAX. JAW CAPACITY
CLIK-STOP[R] BRAND
APPLICABLE STANDARD ASME B107.8
Description
MEASUREMENT SCALE TYPE
SATIN FINISH
12 INCH OVERALL LENGTH
1-1/2 INCH MAX. JAW CAPACITY
CLIK-STOP[R] BRAND
APPLICABLE STANDARD ASME B107.8
Datasheet
Suppliers
MEASUREMENT SCALE TYPE
SATIN FINISH
12 INCH OVERALL LENGTH
1-1/2 INCH MAX. JAW CAPACITY
CLIK-STOP[R] BRAND
APPLICABLE STANDARD ASME B107.8
- MEASUREMENT SCALE TYPE
- SATIN FINISH
- 12 INCH OVERALL LENGTH
- 1-1/2 INCH MAX. JAW CAPACITY
- CLIK-STOP[R] BRAND
- APPLICABLE STANDARD ASME B107.8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J712L |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details