J710S -- ADJUSTABLE WRENCH
Proto® Industrial Tools
Adjustable Wrench
J710S
Description
MEASUREMENT SCALE TYPE
BLACK OXIDE FINISH
10 INCH OVERALL LENGTH
1-5/16 INCH MAX. JAW CAPACITY
APPLICABLE STANDARD ASME B107.8
Description
MEASUREMENT SCALE TYPE
BLACK OXIDE FINISH
10 INCH OVERALL LENGTH
1-5/16 INCH MAX. JAW CAPACITY
APPLICABLE STANDARD ASME B107.8
Datasheet
Suppliers
MEASUREMENT SCALE TYPE
BLACK OXIDE FINISH
10 INCH OVERALL LENGTH
1-5/16 INCH MAX. JAW CAPACITY
APPLICABLE STANDARD ASME B107.8
- MEASUREMENT SCALE TYPE
- BLACK OXIDE FINISH
- 10 INCH OVERALL LENGTH
- 1-5/16 INCH MAX. JAW CAPACITY
- APPLICABLE STANDARD ASME B107.8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J710S |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.1094 inch (2.78 mm)
View Details