Proto® Industrial Tools Adjustable Wrench J706L

Description
AUTOMATIC LOCK TYPE 6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 5/16 INCH MAX. JAW CAPACITY .3125 MAX. JAW CAPACITY - DECIMAL 5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
AUTOMATIC LOCK TYPE 6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 5/16 INCH MAX. JAW CAPACITY .3125 MAX. JAW CAPACITY - DECIMAL 5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - J706L - Proto® Industrial Tools
New Britain, CT, USA
Adjustable Wrench
J706L
Adjustable Wrench J706L
AUTOMATIC LOCK TYPE 6 INCH OVERALL LENGTH 6 OVERALL LENGTH - FRACTIONAL 6 OVERALL LENGTH - DECIMAL 5/16 INCH MAX. JAW CAPACITY .3125 MAX. JAW CAPACITY - DECIMAL 5/16 MAX. JAW CAPACITY - FRACTIONAL CLIK-STOP. BRAND ANSI B107.8M MAXIMUM JAW CAPACITY - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • AUTOMATIC LOCK TYPE
  • 6 INCH OVERALL LENGTH
  • 6 OVERALL LENGTH - FRACTIONAL
  • 6 OVERALL LENGTH - DECIMAL
  • 5/16 INCH MAX. JAW CAPACITY
  • .3125 MAX. JAW CAPACITY - DECIMAL
  • 5/16 MAX. JAW CAPACITY - FRACTIONAL
  • CLIK-STOP. BRAND
  • ANSI B107.8M
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J706L
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details