Description
6 POINT TYPE
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
17 MM SOCKET END SIZE
17 SOCKET END SIZE IN MM
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
STANDARD PACKAGING QUANTITY 6 PIECES
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE IN MM - UOM MM