6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
7/8 INCH OVERALL LENGTH
1/2 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
5.5 SOCKET END SIZE - DECIMAL
5.5 MM SOCKET END SIZE
5.5 SOCKET END SIZE IN MM
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33
NUT DEPTH 3/32 INCH
WEIGHT 0.03 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
7/8 INCH OVERALL LENGTH
1/2 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
5.5 SOCKET END SIZE - DECIMAL
5.5 MM SOCKET END SIZE
5.5 SOCKET END SIZE IN MM
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33
NUT DEPTH 3/32 INCH
WEIGHT 0.03 LB
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
7/8 INCH OVERALL LENGTH
1/2 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
5.5 SOCKET END SIZE - DECIMAL
5.5 MM SOCKET END SIZE
5.5 SOCKET END SIZE IN MM
PROTOGRIP[T], PROTO[R] BRAND
MAGNETIC SOCKET
RARE EARTH MAGNET ALLOY/NYLON BLEND MAGNET
APPLICABLE STANDARD ASME B107.33
NUT DEPTH 3/32 INCH
WEIGHT 0.03 LB