Proto® Industrial Tools Drive Socket J69055M

Description
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 12.6 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 12.6 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J69055M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J69055M
Drive Socket J69055M
6-POINT TYPE ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 12.6 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.02 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 22.2 MM OVERALL LENGTH
  • 12.6 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 5.5 MM SOCKET END SIZE
  • 5.5 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.02
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J69055M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Bit
Type Square Drive
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details