Proto® Industrial Tools Universal Joint Drive Socket J66512MP

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 17/32 INCH OVERALL LENGTH HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER 30 DEG ANGLE 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE PROTO[R] BRAND WEIGHT 0.32 LB
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 17/32 INCH OVERALL LENGTH HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER 30 DEG ANGLE 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE PROTO[R] BRAND WEIGHT 0.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J66512MP - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J66512MP
Universal Joint Drive Socket J66512MP
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 17/32 INCH OVERALL LENGTH HEAT TREATED PROCESS 5/8 INCH BODY DIAMETER 30 DEG ANGLE 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE PROTO[R] BRAND WEIGHT 0.32 LB
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 17/32 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 5/8 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • 12 POINT SOCKET END STYLE
  • PROTO[R] BRAND
  • WEIGHT 0.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J66512MP
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details