Proto® Industrial Tools Drive Socket J6515MH

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 50.8 MM OVERALL LENGTH 21 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .591 SOCKET END SIZE - DECIMAL 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND SOCKET DESIGNATION DEEP SOCKET DEPTH 9.1 MM WEIGHT 70 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 50.8 MM OVERALL LENGTH 21 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .591 SOCKET END SIZE - DECIMAL 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND SOCKET DESIGNATION DEEP SOCKET DEPTH 9.1 MM WEIGHT 70 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6515MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6515MH
Drive Socket J6515MH
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 50.8 MM OVERALL LENGTH 21 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .591 SOCKET END SIZE - DECIMAL 15 MM SOCKET END SIZE 15 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND SOCKET DESIGNATION DEEP SOCKET DEPTH 9.1 MM WEIGHT 70 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 50.8 MM OVERALL LENGTH
  • 21 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • .591 SOCKET END SIZE - DECIMAL
  • 15 MM SOCKET END SIZE
  • 15 SOCKET END SIZE IN MM
  • SQUARE DRIVE END SHAPE
  • TORQUEPLUS[T] BRAND
  • SOCKET DESIGNATION DEEP
  • SOCKET DEPTH 9.1 MM
  • WEIGHT 70 GRAM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6515MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details