Proto® Industrial Tools Drive Socket J6514H

Description
6-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .4375 SOCKET END SIZE - DECIMAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .4375 SOCKET END SIZE - DECIMAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6514H - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6514H
Drive Socket J6514H
6-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 21/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .4375 SOCKET END SIZE - DECIMAL 7/16 SOCKET END SIZE - FRACTIONAL 7/16 INCH SOCKET END SIZE FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 21/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • .4375 SOCKET END SIZE - DECIMAL
  • 7/16 SOCKET END SIZE - FRACTIONAL
  • 7/16 INCH SOCKET END SIZE
  • FEDERAL GGG-W-660A APPLICABLE REFERENCE STANDARD
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6514H
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12348PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
1/2
Specs
Product Type Individual Socket
View Details