Proto® Industrial Tools Drive Socket J6510MH

Description
6-POINT TYPE ALLOY STEEL MATERIAL 50.8 MM OVERALL LENGTH 14.1 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 50.8 MM OVERALL LENGTH 14.1 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J6510MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J6510MH
Drive Socket J6510MH
6-POINT TYPE ALLOY STEEL MATERIAL 50.8 MM OVERALL LENGTH 14.1 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 50.8 MM OVERALL LENGTH
  • 14.1 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J6510MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details